Picker Components General Purpose Relays PTRD-1A-48C-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and inductive loads up to 300 VAC and 110 VDC. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with PCB pins and quick-connect terminals. The part features AgCdO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at 240 VAC resistive load. The relay is RoHS compliant and IP67 epoxy sealed versions are available. Coil voltage options include 48 VDC with a power rating of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. The mounting style for T2/T3 variants is PCB with both pin and quick-connect terminals. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and inductive loads up to 300 VAC and 110 VDC. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with PCB pins and quick-connect terminals. The part features AgCdO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at 240 VAC resistive load. The relay is RoHS compliant and IP67 epoxy sealed versions are available. Coil voltage options include 48 VDC with a power rating of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. The mounting style for T2/T3 variants is PCB with both pin and quick-connect terminals. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48C-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48C-OT2-X
General Purpose Relays 2500-PTRD-1A-48C-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48C-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1353335 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Safety Relays - 56.O 69.2411 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 857-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers