The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It complies with UL 508 and UL 873 spacing standards, with a 4 kV dielectric option available for models with pin 6 omitted. The relay operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and is RoHS compliant. Coil power options include 0.6 W, 0.9 W, and 1.1 W; the 48 VDC coil version has a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. The part number PTRD-1A-48-XH-0.6 corresponds to a 1 Form A contact, 48 VDC coil, 4 kV dielectric, and 0.6 W coil power, with pin 6 omitted. The relay is available in open frame and sealed versions.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |