The PTRD series is a general-purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and complies with RoHS. The relay supports coil voltages from 3 to 110 VDC, with a 0.9 W coil power option. Operating temperature ranges from -55°C to 100°C, and it has a dielectric strength of 2,500 VAC between contacts and coil. The part number PTRD-1A-48-1-X indicates a 48 VDC coil, SPST-NO contact form, UL 508 and UL 873 spacing with pin 6 omitted, and RoHS compliance, consistent with the series' standard configurations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |