The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO₂In₂O₃ contacts with gold plating, and a 24 VDC coil operating at 0.9 W. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a dielectric strength of 2,500 V between contacts and coil. It is RoHS compliant, has an operating temperature range of -55°C to 100°C, and is offered in an open-frame configuration. The relay is rated for 5 × 10⁴ electrical operations under 240 VAC at 40 A.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24T-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |