The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, featuring SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contacts, and a 24 VDC coil rated at 0.9 W. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and complies with UL Class F insulation and RoHS standards. The relay operates from -55°C to 100°C, has a dielectric strength of 2,500 VAC between contacts and coil, and an insulation resistance of at least 1,000 MΩ. Its mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at 240 VAC, 30 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |