The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 40 A at 300 VAC or 110 VDC. It features a 24 VDC coil with 0.6 W power consumption, AgSnO2In2O3 contacts, and a 1 Form A contact configuration. The -1 option omits pin 6 to meet UL 508 and UL 873 spacing requirements, and the -X option indicates RoHS compliance. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. Operating temperature ranges from -55°C to 100°C. The package is an open-frame, surface-mount PCB design with terminal dimensions specified for solderability at 260°C for 5 seconds. The dielectric strength is 2,500 VAC between contacts and coil, with a 4 kV option (-H) available when pin 6 is omitted.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |