The PTRD series is a 40 AMP power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, with a 4 kV dielectric option available. It features AgCdO or AgSnO2In2O3 contacts, RoHS compliance, Class F insulation, and operates from -55°C to 100°C. The part PTRD-1A-24ST-XHG corresponds to a SPST-NO (1 Form A) variant with a 24 VDC coil, sealed enclosure, and gold-plated AgCdO contacts. It supports a 4 kV dielectric rating, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has an operating power consumption of 0.9 W. The relay offers 5 x 10^4 electrical operations and 1 x 10^7 mechanical operations. Terminal dimensions and pin configuration follow the T90 standard, and the unit weighs approximately 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |