The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A contact configuration, 24 VDC coil voltage, and PCB pin with quick-connect terminal options. The relay has a maximum switching current of 40 A, a maximum switching voltage of 300 VAC, and a maximum switching power of 10,000 VA. It complies with UL 508 and UL 873 spacing standards, has a 3.18 mm air gap and 6.36 mm surface creepage, and is rated for 10^7 mechanical operations and 5 × 10^4 electrical operations. The coil has a 0.9 W power consumption, with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. The device is RoHS compliant, features Class F insulation, and operates from -55°C to 100°C. The T2 variant includes PCB and QC pins with a dust cover. Contact material is AgSnOInO.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |