The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in configurations with PCB and QC pins (T2/T3) or QC pins with mounting tabs (T4/T5), and features a 24 VDC coil with 0.6 W power consumption. The relay has a single pole normally open (SPST-NO) contact form, AgCdO+Au gold-plated contacts, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with a 3.18 mm air gap and 6.36 mm surface gap. The operating temperature range is -55°C to 100°C, and it complies with RoHS V2 and REACH V3. Insulation is rated to UL Class F, with dielectric strength of 2,500 VAC between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at 240 VAC, 20 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |