The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. This part uses AgCdO+Au contacts, has a 24 VDC coil with 0.9 W power consumption, and is mounted via quick connect pins with panel mounting tabs. It is rated for 30 A resistive switching at 240 VAC, 2 HP motor load at 250 VAC, and meets UL 508 and UL 873 spacing requirements. The relay operates from -55°C to 100°C, has an IP67 epoxy sealed version option, and complies with RoHS. Insulation is Class F with dielectric strength of 2,500 V between coil and contacts. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 at rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-OT4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |