The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It features a 24 VDC coil with 0.9 W power consumption, AgSnO₂In₂O₃ contacts, and a sealed enclosure. The part has pin 6 omitted to meet UL 508 and UL 873 spacing requirements, with 4 kV dielectric isolation optionally available. It operates from -55°C to 100°C, meets UL Class F insulation standards, and is RoHS compliant. The relay supports SPST-NO contact form and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |