The PTRD-1A-24S-XH-0.6 is a 40 A general-purpose PCB relay with a T90 footprint, SPST-NO contact configuration, and a 24 VDC coil consuming 0.6 W. It features a 4 kV dielectric strength with pin 6 omitted, AgCdO+Au contacts, and is sealed. The relay complies with UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching power of 1,200 W resistive and 10,000 VA inductive. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Actuation time is less than 15 ms, release time less than 10 ms. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |