The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It includes versions with PCB and quick-connect pins, and mounting tabs for panel use, all sharing a 40 A contact rating at 250 VAC, 1200 W resistive, and 10,000 VA inductive switching capacity. The relay meets UL 508 and UL 873 spacing requirements, features UL Class F insulation, and is rated for -55°C to 100°C operating temperature. The coil operates at 24 VDC with 0.9 W power consumption, has a must operate voltage of 18 VDC, and a must release voltage of 2.4 VDC. Contact material is AgCdO, and the relay is RoHS compliant with IP67 epoxy sealing available. The part is mounted via PCB pins and quick-connect terminals, with a weight of 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |