The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and inductive loads up to 300 VAC and 110 VDC. It features a 24 VDC coil with 0.9 W power consumption, a sealed enclosure (S option), and a 1 Form A contact configuration. The -1 option omits pin 6 to comply with UL 508 and UL 873 spacing requirements, while the -XH option provides RoHS compliance and a 4 kV dielectric strength between contacts and coil. The relay meets UL 508 and UL 873 standards, has an operating temperature range of -55°C to 100°C, and uses AgCdO contacts. Its mechanical life is rated for 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at 40 A resistive load. The device weighs 30 grams and complies with EU RoHS V2 and REACH V3.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |