Picker Components General Purpose Relays PTRD-1A-24CT-T2-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general purpose switching up to 300 VAC and 110 VDC. It features a silver-cadmium-oxide or silver-tin-indium-oxide contact material, a 0.6 W coil option, and Class F insulation. Available mounting styles include PCB pins with or without mounting tabs. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates within a -55°C to 100°C temperature range. Dust cover and IP67 epoxy sealed versions are offered. The part has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. It is rated for 2 HP at 250 VAC and has a maximum switching power of 10,000 VA.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general purpose switching up to 300 VAC and 110 VDC. It features a silver-cadmium-oxide or silver-tin-indium-oxide contact material, a 0.6 W coil option, and Class F insulation. Available mounting styles include PCB pins with or without mounting tabs. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates within a -55°C to 100°C temperature range. Dust cover and IP67 epoxy sealed versions are offered. The part has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. It is rated for 2 HP at 250 VAC and has a maximum switching power of 10,000 VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-24CT-T2-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24CT-T2-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
2 suppliers
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details