Picker Components General Purpose Relays PTRD-1A-24C-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for high-current switching applications. It features a 24 VDC coil with a power consumption of 0.9 W, and is available in a T2 mounting variant with PCB pins and quick-connect terminals, incorporating a dust cover. The relay is rated for 40 A at 250 VAC, with a maximum switching power of 10,000 VA and a mechanical life of 10^7 operations. It uses AgCdO contact material, meets UL 508 and UL 873 spacing requirements, and complies with RoHS and EU REACH regulations. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. Insulation is rated Class F, and dielectric strength is 2,500 VAC between coil and contacts. The unit weighs 13.5 grams and is not epoxy sealed.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for high-current switching applications. It features a 24 VDC coil with a power consumption of 0.9 W, and is available in a T2 mounting variant with PCB pins and quick-connect terminals, incorporating a dust cover. The relay is rated for 40 A at 250 VAC, with a maximum switching power of 10,000 VA and a mechanical life of 10^7 operations. It uses AgCdO contact material, meets UL 508 and UL 873 spacing requirements, and complies with RoHS and EU REACH regulations. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. Insulation is rated Class F, and dielectric strength is 2,500 VAC between coil and contacts. The unit weighs 13.5 grams and is not epoxy sealed.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-24C-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-24C-OT2-X
General Purpose Relays 2500-PTRD-1A-24C-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24C-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170094000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA22.1251 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details