The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 250 VAC motor loads up to 2 HP. It features AgCdO or AgSnO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing standards. The PTRD-1A-24-XHG variant has a 24 VDC coil, 0.9 W power consumption, a 4 kV dielectric option, and gold-plated AgCdO+Au contacts, with a 5-pin configuration omitting pin 6. It operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and is RoHS compliant. The case is open frame, with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |