The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts with optional gold plating. It operates with 0.9 W coil power at 24 VDC, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and complies with RoHS. The relay has a dielectric strength of 2,500 VAC between contacts and coil, 1,000 MΩ insulation resistance, and operates from -55°C to 100°C. It features a 15 ms operate time and 10 ms release time. The unit weighs 30 grams and is offered in an open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |