The PTRD-1A-24-1-X is a 40 Amp general purpose PCB relay with a T90 footprint, SPST-NO (1 Form A) contact configuration, and 24 VDC coil. It features a pin 6 omitted design, meeting UL 508 and UL 873 spacing requirements, and is RoHS compliant with AgCdO contacts. The relay has a 4 kV dielectric isolation option available but is not upgraded to this option. It supports switching up to 240 VAC at 40 A and 280 VAC at 5 A, with a maximum switching power of 10,000 VA. The coil consumes 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. It operates from -55°C to 100°C and is housed in an open frame. The dielectric strength between contacts and coil is 2,500 VAC, and insulation resistance is 1,000 MΩ minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |