The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 280 VAC switching, with a maximum switching current of 40 A and 10,000 VA power handling. It features a 12 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay has a Class F insulation rating, RoHS compliance, and a dielectric strength of 4 kV between contacts and coil when configured with the -H option. Operating temperature ranges from -55°C to 100°C, with storage up to 125°C. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12T-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |