The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, UL 508 and UL 873 compliance, and IP67 epoxy sealing optional. The T2 variant includes PCB and QC pins, operates at 12 VDC with 0.9 W coil power, and meets UL Class F insulation. It supports switching up to 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and electrical life of 5 × 10^4 operations at resistive loads. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. The relay is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |