The PTRD-T is a 40 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in T4 (1 Form A) mounting with QC pins and mounting tabs, and features AgSnOInO contacts. The relay has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, has 3.18 mm through-air and 6.36 mm surface insulation spacing, and supports 40 A switching current with a maximum switching power of 10,000 VA. The physical weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12ST-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |