The PTRD-1A-12S-XHG is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC. It features a 12 VDC coil consuming 0.9 W, sealed enclosure, AgCdO contacts with gold plating, and pin 6 omitted to meet UL 873 spacing. The dielectric strength is 4,000 VAC between contacts and coil. Operate time is less than 15 ms, release time less than 10 ms. Mechanical life is 1 × 10^7 operations, electrical life is 5 × 10^4 operations at 40 A resistive load. Operating temperature range is -55°C to 100°C, storage range is -55°C to 125°C. Weight is 30 grams. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |