The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 10,000 VA. It features a 1 Form A (SPST-NO) contact configuration with AgCdO contacts, a 12 VDC coil with 0.9 W power consumption, and a sealed enclosure. The part includes gold-plated contacts and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is RoHS compliant, has a dielectric strength of 2,500 VAC between contacts and coil, operates from -55°C to 100°C, and supports 5 × 10⁴ electrical operations. The physical dimensions and pinout follow the T90 standard. The part number PTRD-1A-12S-XG is a member of this series.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |