The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form A contact configuration, AgCdO contacts with gold plating, and a 0.6 W coil. The part includes pin 6 omitted for compliance with UL 508 and UL 873 spacing, and is sealed with Class F insulation. It supports a switching voltage of up to 300 VAC and 110 VDC, with a dielectric strength of 2,500 VAC between contacts and coil. Operating temperature ranges from -55°C to 100°C, and it complies with RoHS. Dimensions include 0.8 mm diameter coil pins and 0.8 mm x 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |