The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) versions, featuring AgCdO, AgSnOInO, or AgCdO+Au contacts. The relay has a 0.9 W or 0.6 W coil option, operates at -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. It is RoHS compliant, has Class F insulation, and offers an IP67 epoxy sealed variant. The part has a 10^7 mechanical life and 5 × 10^4 electrical operations at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |