The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. Available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations, it features AgCdO, AgSnOInO, or AgCdO+Au contact materials and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay operates at 12 VDC with a 0.9 W coil power, has a maximum switching current of 40 A, and supports 1200 W resistive and 10,000 VA inductive switching power. It is rated for 1 x 10^7 mechanical operations and 5 x 10^4 electrical operations at 240 VAC, 30 A. The component uses Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The T2 variant includes PCB and QC pins with a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12C-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |