The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint for general-purpose switching. This variant, PTRD-1A-12C-OT2-X, uses a 12 VDC coil, 0.9 W power, and features a 1 Form A contact with AgCdO contacts and a dust cover. It switches up to 40 A at 300 VAC, with a maximum switching power of 1200 W resistive. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ at rated load. Operating temperature ranges from -55°C to 100°C. Dielectric strength is 2500 VAC between coil and contacts, and 1500 VAC between contacts. Insulation is Class F. Termination is PCB pins and solder lugs. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12C-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |