Picker Components General Purpose Relays PTRD-1A-12C-OT2-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in configurations with PCB pins or quick-connect pins and mounting tabs, featuring a 1 form A (SPST-NO) contact type for this variant. The relay operates with a 12 VDC coil, consumes 0.9 W, and has a maximum switching capacity of 40 A at 280 VAC. Contacts are AgCdO with gold plating, and the unit complies with UL 508 and UL 873 spacing standards. It has a -55°C to 100°C operating temperature range, 1 × 10⁷ mechanical operations lifespan, and is RoHS compliant. The enclosure is a dust cover, not IP67 sealed. Dielectric strength is 2500 VAC between coil and contacts. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in configurations with PCB pins or quick-connect pins and mounting tabs, featuring a 1 form A (SPST-NO) contact type for this variant. The relay operates with a 12 VDC coil, consumes 0.9 W, and has a maximum switching capacity of 40 A at 280 VAC. Contacts are AgCdO with gold plating, and the unit complies with UL 508 and UL 873 spacing standards. It has a -55°C to 100°C operating temperature range, 1 × 10⁷ mechanical operations lifespan, and is RoHS compliant. The enclosure is a dust cover, not IP67 sealed. Dielectric strength is 2500 VAC between coil and contacts. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-12C-OT2-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-12C-OT2-X-G
General Purpose Relays 2500-PTRD-1A-12C-OT2-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12C-OT2-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details