The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 variant. The PTRD-1A-12-XH variant includes a 12 VDC coil, 0.9 W power consumption, RoHS compliance, and a 4 kV dielectric option. It has a mechanical life of 1 x 10^7 operations, an electrical life of 5 x 10^4 operations under 40 A resistive load, and operates within -55°C to 100°C. The device has a 15 ms operate time and 10 ms release time, with a weight of 27 to 30 grams depending on enclosure. Terminal and pin configuration follows the T90 standard with 5 or 6 pins depending on spacing option.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |