The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC switching, and capable of switching up to 40 A resistive load. It features AgCdO contacts, Class F insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay has a 12 VDC coil with 0.9 W power consumption, operates within -55°C to 100°C, and is RoHS compliant. Available in SPST-NO (1 Form A) contact configuration, it supports 4 kV dielectric isolation with the -H option and has a mechanical life of 1 × 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |