The PTRD series is a 40 A general purpose power PCB relay with a T90 footprint, designed for PCB mounting. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts, and a 0.6 W coil rated at 12 VDC. The -1 option omits pin 6 to meet UL 508 and UL 873 spacing requirements, while the -X option confirms RoHS compliance. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a dielectric strength of 2,500 V between contacts and coil. It operates from -55°C to 100°C and meets UL Class F insulation standards. Weight is 30 grams. The part has a 5 x 10⁴ electrical service life under 240 VAC, 20 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |