The PTRD series is a 40 A, 240 VAC general purpose PCB relay with a T90 footprint, designed for resistive and motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO₂In₂O₃ contacts with gold plating for this variant, and a 0.6 W coil rated for 110 VDC. The relay is sealed (S), RoHS compliant (X), and meets UL 508 and UL 873 spacing with pin 6 omitted. It has an operating temperature range of -55°C to 100°C, dielectric strength of 2,500 V between contacts and coil, and a mechanical life of 1 × 10⁷ operations. The physical dimensions and pinout follow the standard T90 layout with coil pins of 0.8 mm diameter and power pins measuring 0.8 mm × 1.5 mm. The unit weighs 30 grams and is rated for 30,000 electrical cycles at 277 VAC with 25 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |