The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general purpose switching. It features 1 Form A or 1 Form C contacts, with PCB pins or QC pins and mounting tabs. The PTRD-1A-110ST-OT2-X variant uses a 110 VDC coil, operates at 0.9 W, and has AgSnOInO contacts. It meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 10,000 VA. The operating temperature range is -55°C to 100°C, insulation resistance is 1,000 MΩ min at 500 VDC, and it complies with RoHS. The unit weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110ST-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |