The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form A contact configuration, 40 A continuous current rating, and a maximum switching voltage of 300 VAC. The relay has a 0.6 W or 0.9 W coil option, with a 110 VDC coil voltage variant available, and meets UL 508 and UL 873 spacing requirements. Mounting types include PCB pins and quick-connect terminals, with epoxy-sealed versions offering IP67 protection. Contacts are available in AgCdO, AgSnOInO, or AgCdO+Au materials. The relay operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and complies with RoHS and EU REACH. Insulation class F and dielectric strength of 2,500 VAC between coil and contacts are specified. The exact part PTRD-1A-110ST-OT2-X-
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110ST-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |