The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 form A (SPST-NO) contact configuration, 240 VAC and 277 VAC resistive switching ratings up to 40 A, and a 2 HP 250 VAC motor rating. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 option. The XHG variant includes a 4 kV dielectric option and gold-plated AgCdO contacts, with a 110 VDC coil rated at 0.9 W. It is sealed (S), RoHS compliant, and operates from -55°C to 100°C with 85% relative humidity at 40°C. Terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. The physical dimensions and weight are not specified in the provided data.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |