The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 240 VAC and 300 VAC. It features AgCdO or AgSnO contacts, Class F insulation, and is RoHS compliant. The -XH variant includes a 4 kV dielectric rating and omits pin 6 to meet UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The relay operates at 110 VDC coil voltage with 0.9 W power consumption, has a maximum switching current of 40 A, and a mechanical life of 1 × 10· operations. It is available in sealed (S) and open-frame versions, with an operating temperature range of -55°C to 100°C and a weight of 27 to 30 grams. The product meets UL 508 and UL 873 standards.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |