The PTRD series is a 40-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It offers contact forms SPST-NO (1 Form A), SPDT (1 Form B or 1 Form C), and is available with AgCdO or AgSnO₂ contacts, including gold-plated AgCdO+Au options. The PTRD-1A-110S-X-0.6G variant features a 110 VDC coil with 0.6 W power consumption, a sealed enclosure, RoHS compliance, and a 40 A switching current rating up to 280 VAC. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has a dielectric strength of 2,500 VAC between contacts and coil, and operates within -55°C to 100°C. The relay supports 1 x 10⁷ mechanical operations and 5 x 10⁴ electrical operations at rated load. The package is a PCB pin mount with 0.8 mm diameter coil pins and 0.8 mm x 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |