Picker Components General Purpose Relays PTRD-1A-110S-OT2-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. The part features AgCdO+Au gold-plated contacts, a 110 VDC coil rated at 0.9 W, and is enclosed in a sealed design with IP67 epoxy sealing. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance, and complies with UL Class F insulation standards. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA. Operating temperature ranges from -55°C to 100°C, and storage temperature ranges from -55°C to 125°C. The mounting style includes PCB pins and quick-connect (QC) terminals. Weight is 13.5 grams. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. The part features AgCdO+Au gold-plated contacts, a 110 VDC coil rated at 0.9 W, and is enclosed in a sealed design with IP67 epoxy sealing. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance, and complies with UL Class F insulation standards. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA. Operating temperature ranges from -55°C to 100°C, and storage temperature ranges from -55°C to 125°C. The mounting style includes PCB pins and quick-connect (QC) terminals. Weight is 13.5 grams. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-110S-OT2-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-110S-OT2-X-G
General Purpose Relays 2500-PTRD-1A-110S-OT2-X-G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-110S-OT2-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.3253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details