The PTRD is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. The PTRD-1A-110S-1-XG variant has a 110 VDC coil, sealed enclosure, SPST-NO (1 Form A) contact, UL 508/UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated AgCdO contacts. It operates at 0.9 W coil power with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Maximum switching voltage is 300 VAC and 110 VDC. Operating temperature range is -55°C to 100°C, storage range is -55°C to 125°C. Dielectric strength is 1,500 V between contacts and 2,500 V between contacts and coil. Weight is 30 grams open or 27 grams sealed. Pin dimensions are 0.8 mm for coil pins, 0.8 mm × 1.5 mm for power pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |