The PTRD series is a 40 A, 240 VAC general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This part, configured as SPST-NO (1 Form A) with a 110 VDC coil, sealed enclosure, and pin #6 omitted to meet UL 508 and UL 873 spacing standards, features AgCdO contacts, Class F insulation, and RoHS compliance. It has a coil power rating of 0.9 W, operates between -55°C and 100°C, and supports a maximum switching power of 1,200 W resistive or 10,000 VA inductive. The dielectric strength is 2,500 V between contacts and coil, with a 4 kV option available for the -H variant. Mechanical life is 1 × 10⁷ operations; electrical life exceeds 5 × 10⁴ operations at 40 A resistive load. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |