The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 300 VAC. It features a 1-form A contact configuration, silver cadmium oxide contacts, and is available with a sealed enclosure and 0.6 W coil. The relay meets UL 508 and UL 873 spacing with pin 6 omitted, complies with RoHS, and has a dielectric strength of 2,500 VAC between contacts and coil. It operates from -55°C to 100°C, has a mechanical life of 1 × 10^7 operations, and a solderability rating of 260°C for 5 seconds. The part number PTRD-1A-110S-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |