The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, a 0.9 W coil (standard), and operates from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing with 3.18 mm air gap and 6.36 mm surface creepage. It is UL/CUL listed under E93379 and RoHS compliant. The PTRD-1A-110CT-OT2-X variant uses a 110 VDC coil, T2 mounting with PCB and QC pins, a dust cover, and AgCdO contacts. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 at rated load. Dielectric strength is 2,500 VAC between coil and contacts, and 1,500 VAC between contacts. Insulation resistance is 1,000 MΩ min at 500 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |