40 A, 300 VAC general purpose PCB relay with 1 form A contacts, rated for 2 HP at 250 VAC and 1200 W resistive load. Mounting style is PCB with pins and quick-connect terminals, dimensions follow T90 footprint. Features AgCdO+Au contacts, 0.9 W coil power, 110 VDC coil voltage, IP67 sealing not applicable, operating temperature range from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards. Complies with RoHS and EU REACH V3. Insulation classification is Class F, with minimum 1000 MΩ insulation resistance at 500 VDC, 50% RH. Dielectric strength is 2500 VAC between coil and contacts, 1500 VAC between contacts. Mechanical life of 10⁷ operations, electrical life of 5×10⁴ operations at 30 A resistive load. Contact resistance maximum 50 mΩ at 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110CT-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |