The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in Form A or Form C configurations with PCB and QC pins or panel-mount tabs. This relay supports switching up to 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA and a mechanical life of 10^7 operations. It features AgCdO or AgSnOInO contacts, with optional gold-plated AgCdO+Au contacts. The relay is rated for -55°C to 100°C operating temperature, meets UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed variants, and complies with RoHS. The specific variant PTRD-1A-110C-T2-X-G has a 110 VDC coil, 0.9 W power consumption, gold-plated contacts, and a dust cover, aligning with the T2 mounting type.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110C-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |