The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching up to 40 A and 300 VAC. It features a 1 form A contact configuration, AgCdO contact material, and 0.9 W coil power. The relay has a 110 VDC coil rating, operates between -55°C and 100°C, and meets UL 508 and UL 873 spacing standards with 3.18 mm through-air clearance. Terminal strength is rated at 10 N, and insulation resistance is 1,000 MΩ min at 500 VDC. It is RoHS compliant and uses Class F insulation. Mounting options include PCB pins and QC pins with or without mounting tabs, with the T2 variant specified for PCB and QC terminals. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110C-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |