Picker Components General Purpose Relays PTRD-1A-110C-OT2-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, with optional AgCdO+Au gold plating, and operates with coil powers of 0.6 W or 0.9 W. The relay has a 110 VDC coil, 1 Form A contact configuration, and is available with alternate quick-connect pinout. It is compliant with UL 508 and UL 873, meets UL Class F insulation standards, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The unit weighs 13.5 grams and has a mechanical life of 1 × 10⁷ operations. Mounting options include T2/T3 (PCB and QC pins) or T4/T5 (panel with mounting tabs and QC pins), with dust cover or IP67 epoxy sealing selected for this variant.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, with optional AgCdO+Au gold plating, and operates with coil powers of 0.6 W or 0.9 W. The relay has a 110 VDC coil, 1 Form A contact configuration, and is available with alternate quick-connect pinout. It is compliant with UL 508 and UL 873, meets UL Class F insulation standards, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The unit weighs 13.5 grams and has a mechanical life of 1 × 10⁷ operations. Mounting options include T2/T3 (PCB and QC pins) or T4/T5 (panel with mounting tabs and QC pins), with dust cover or IP67 epoxy sealing selected for this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-110C-OT2-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-110C-OT2-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2016977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
Operating Temp 32 F (0.0 C)
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers