The PTRD-T series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO+Au contact material, and a 0.6 W coil rated for 110 VDC. The T2 variant includes PCB and QC pins with a dust cover, and the relay is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C. The relay complies with RoHS V2 and REACH V3 standards, weighs 13.5 grams, and has a mechanical life of 1 × 10⁷ operations. Maximum switching power is 10,000 VA at 300 VAC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110C-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |