Picker Components General Purpose Relays PTRA-1C-277ST-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTRA-OT is a 40-amp power PCB relay with an AC coil, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with quick-connect or PCB terminals, meeting UL 508 and UL 873 spacing requirements. The relay has AgSnOInO contacts, Class F insulation, and is RoHS compliant. It operates at 277 VAC with a coil power of 7.2 VA, must operate at 207.75 VAC, and must release at 83.1 VAC. The operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at resistive load. The OT3 variant includes PCB and quick-connect terminals in a sealed enclosure. The unit weighs 31 grams.

Datasheet Summary
Powered by GS/AI

PTRA-OT is a 40-amp power PCB relay with an AC coil, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with quick-connect or PCB terminals, meeting UL 508 and UL 873 spacing requirements. The relay has AgSnOInO contacts, Class F insulation, and is RoHS compliant. It operates at 277 VAC with a coil power of 7.2 VA, must operate at 207.75 VAC, and must release at 83.1 VAC. The operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at resistive load. The OT3 variant includes PCB and quick-connect terminals in a sealed enclosure. The unit weighs 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-277ST-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-277ST-OT3-X
General Purpose Relays 2500-PTRA-1C-277ST-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-277ST-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202680480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details