Picker Components General Purpose Relays PTRA-1C-277ST-OT3-X-A

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC. It features SPDT (1 Form C) contacts with AgSnOInO material, rated for 40 A at 277 VAC with 100,000 electrical life cycles. The OT3 variant has PCB and quick-connect terminals, a sealed enclosure, and meets UL 508 and UL 873 spacing requirements. It operates with 277 VAC coil voltage, consuming 7.2 VA, with a must-operate voltage of 360.1 VAC and must-release voltage of 83.1 VAC. Insulation is Class F, and the relay is RoHS compliant. Operating temperature ranges from -55°C to 100°C. Physical dimensions and terminal configuration are defined for PCB and QC mounting.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC. It features SPDT (1 Form C) contacts with AgSnOInO material, rated for 40 A at 277 VAC with 100,000 electrical life cycles. The OT3 variant has PCB and quick-connect terminals, a sealed enclosure, and meets UL 508 and UL 873 spacing requirements. It operates with 277 VAC coil voltage, consuming 7.2 VA, with a must-operate voltage of 360.1 VAC and must-release voltage of 83.1 VAC. Insulation is Class F, and the relay is RoHS compliant. Operating temperature ranges from -55°C to 100°C. Physical dimensions and terminal configuration are defined for PCB and QC mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRA-1C-277ST-OT3-X-A
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-277ST-OT3-X-A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details